Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
10,035
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
1,141
in stock
|
Buy Now | |
element14
from US$1.81
|
1,141
in stock
|
Buy Now | |
Farnell
from US$1.31
|
1,141
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
129
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
77
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$2.19
|
-
|
Buy Now | |
Sager
from US$1.03
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Switch,hinge lever,sub min,PCB | RS |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Microswitch, Spdt, Lever, Solder, 3 Ma, 125 V Rohs Compliant: Yes |Omron D2FLT | Newark Electronics |
MICROSWITCH, HINGE LEVER, 3A, PCB | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 3A 125VAC 30VDC 0.78N Screw Mount/Through Hole | Avnet America |
SUBMINIATURE BASIC SWITCH, DETECTION SWITCHES | Omron Electronic Components D2F-L-T | RS Americas |
Basic / Snap Action Switches 3A 125VAC 30VDC SPDT Hinge Lever | Sager |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2FLT?
Additional datasheets, footprints and schematics for D2FLT are listed on our Part Details page. You can also find images and similar parts to D2FLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FLT fall under?
The D2FLT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FLT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FLT you can contact the distributor directly for product support, shipping queries etc.
Is the D2FLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FLT have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2FLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FLT often in real-time on the comparison pages.
What if I can't find stock of D2FLT?
You can fill out our help required form which you can use to request a quote for D2FLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.