Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
255
in stock
|
Buy Now | |
Sager
from US$1.34
|
5,998
in stock
|
Buy Now | |
Heilind Electronics
from US$1.53
|
4,545
in stock
|
Buy Now | |
RS Americas
from US$0.97
|
2,456
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
1,834
in stock
|
Buy Now | |
element14
from US$1.39
|
1,834
in stock
|
Buy Now | |
Farnell
from US$1.69
|
1,834
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.53
|
1,515
in stock
|
Buy Now | |
CoreStaff
from US$0.73
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
22
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Basic / Snap Action Switches 3A Snap Action Swtch 80GF Hinge Basic SLD | Sager |
SWITCH BASIC SPDT 3A 80GF SLD 107507 | Heilind Electronics |
Switch, Subminiature, SPDT, 3 A mp, Hinge Lever, Soldered Terminal, Standard | Omron Electronic Components D2F-L-D | RS Americas |
Microswitch, Spdt, Lever, Solder, 3 A, 125 V Rohs Compliant: Yes |Omron D2FLD | Newark Electronics |
MICROSWITCH, HINGE LEVER, 3A, SOLDER | element14 |
Switch,hinge lever,sub min,solder term | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MINI-SCHALTER 3A D2FL | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 3A 125VAC 30VDC 0.78N Screw Mount | Avnet America |
SNAP ACT SW SPDT 3A 125V | TTI Europe |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F-L-D?
Additional datasheets, footprints and schematics for D2F-L-D are listed on our Part Details page. You can also find images and similar parts to D2F-L-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-L-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-L-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-L-D fall under?
The D2F-L-D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F-L-D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-L-D you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-L-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F-L-D have stock available?
Authorised distributors including Sager, Heilind Electronics, RS Americas, Newark Electronics and element14 have stock available or on a lead time for D2F-L-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-L-D often in real-time on the comparison pages.
What if I can't find stock of D2F-L-D?
You can fill out our help required form which you can use to request a quote for D2F-L-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.