Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.74N |
Microswitch, Spdt, Plunger, Solder, 3 Ma, 125 V |Omron Electronic Components D2F-F-T | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 1A 125VAC 30VDC 0.74N Thru-Hole | Avnet America |
SUBMINIATURE BASIC SWITCH | Omron Electronic Components D2F-F-T | RS Americas |
SNAP ACT SW SPDT 1A 125V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
MICROSWITCH, PIN, 1A, PCB | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2FFT?
Additional datasheets, footprints and schematics for D2FFT are listed on our Part Details page. You can also find images and similar parts to D2FFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FFT fall under?
The D2FFT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FFT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FFT you can contact the distributor directly for product support, shipping queries etc.
Is the D2FFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FFT have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for D2FFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FFT often in real-time on the comparison pages.
What if I can't find stock of D2FFT?
You can fill out our help required form which you can use to request a quote for D2FFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.