Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
No stock
|
Buy Now | |
RS Americas
from US$1.20
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
601
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
element14
from US$1.17
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Sager
from US$1.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.74N |
Switch, hinge lever,75gf, slder tm,1A | Omron Electronic Components D2F-FL-D | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, 1A, 125Vac/30Vdc | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 1A 125VAC 30VDC 0.25N Screw Mount | Avnet America |
SNAP ACT SW SPDT 1A 125V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
MICROSWITCH, HINGE ROLLER, 1A, SOLDER | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2FFLD?
Additional datasheets, footprints and schematics for D2FFLD are listed on our Part Details page. You can also find images and similar parts to D2FFLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FFLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FFLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FFLD fall under?
The D2FFLD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FFLD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FFLD you can contact the distributor directly for product support, shipping queries etc.
Is the D2FFLD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FFLD have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for D2FFLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FFLD often in real-time on the comparison pages.
What if I can't find stock of D2FFLD?
You can fill out our help required form which you can use to request a quote for D2FFLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.