Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.12
|
7,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
257
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
150
in stock
|
Buy Now | |
Distrelec
from US$1.01
|
92
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
RS Americas
from US$4.46
|
-
|
Buy Now | |
Sager
from US$2.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 25gf |
Microswitch, Spdt, 1A, 125Vac | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Omron Electronic Components Micro Switch D2F, 3A, 1CO, 0.74N, Hinge Lever | Distrelec |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 1A 125VAC 30VDC 0.25N Screw Mount/Through Hole | Avnet America |
SWITCH, SNAP ACTION, SUBMINIATURE, HINGE LEVER, GENERAL PURP, LOW FORCE, LEFT ANGLE TE | Omron Electronic Components D2F-FL-A1 | RS Americas |
Basic / Snap Action Switches LEVER SWITCH GP LA | Sager |
Subminiature Basic Switch | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F-FL-A1?
Additional datasheets, footprints and schematics for D2F-FL-A1 are listed on our Part Details page. You can also find images and similar parts to D2F-FL-A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-FL-A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-FL-A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-FL-A1 fall under?
The D2F-FL-A1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F-FL-A1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-FL-A1 you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-FL-A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F-FL-A1 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, TTI Europe, Distrelec and Avnet America have stock available or on a lead time for D2F-FL-A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-FL-A1 often in real-time on the comparison pages.
What if I can't find stock of D2F-FL-A1?
You can fill out our help required form which you can use to request a quote for D2F-FL-A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.