Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.78
|
1,035
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
-
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
TTI Europe
from US$0.93
|
-
|
Buy Now | |
Sager
from US$1.35
|
-
|
Buy Now | |
Farnell
from US$1.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.74N |
Switch,sim-roller lever,75gf,PCB tm,1A | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, 1A, 125Vac | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever PC Pins 1A 125VAC 30VDC 0.39N Screw Mount/Through Hole | Avnet America |
Switch, sim-roller lever,75gf, PCB tm,1A | Omron Electronic Components D2F-FL3 | RS Americas |
SNAP ACT SW | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
MICROSWITCH, SIM ROLLER, 1A, PCB | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2FFL3?
Additional datasheets, footprints and schematics for D2FFL3 are listed on our Part Details page. You can also find images and similar parts to D2FFL3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FFL3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FFL3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FFL3 fall under?
The D2FFL3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FFL3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FFL3 you can contact the distributor directly for product support, shipping queries etc.
Is the D2FFL3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FFL3 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2FFL3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FFL3 often in real-time on the comparison pages.
What if I can't find stock of D2FFL3?
You can fill out our help required form which you can use to request a quote for D2FFL3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.