Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
114
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
-
|
Buy Now | |
Newark Electronics
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Sager
from US$0.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.74N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICROSWITCH SPDT THT Pin 0,8N | Rutronik |
Subminiature Basic Switch |Omron Electronic Components D2F-F-D | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 1A 125VAC 30VDC 0.74N Screw Mount | Avnet America |
SUBMINIATURE BASIC SWITCH | Omron Electronic Components D2F-F-D | RS Americas |
SNAP ACT SW | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2FFD?
Additional datasheets, footprints and schematics for D2FFD are listed on our Part Details page. You can also find images and similar parts to D2FFD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FFD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FFD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FFD fall under?
The D2FFD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FFD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FFD you can contact the distributor directly for product support, shipping queries etc.
Is the D2FFD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FFD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2FFD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FFD often in real-time on the comparison pages.
What if I can't find stock of D2FFD?
You can fill out our help required form which you can use to request a quote for D2FFD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.