D2FFA1 Switches, Relays & Solenoids by Omron

MICROSWITCH PIN 1A LH PCB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for Farnell
Farnell
from US$1.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.05
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.65
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.94
-
Buy Now
Logo for Sager
Sager
from US$1.58
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Microswitch Type Miniature
Microswitch Actuator Plunger
Contact Configuration SPDT
Switch Terminals Solder
Contact Current Max 1A
Contact Voltage DC Nom 30VDC
Product Range -
Contact Voltage AC Nom 125VAC
Operating Force Max 0.74N

Alternative Descriptions

Microswitch, Spdt, 1A, 125Vac | Newark Electronics
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 1A 125VAC 30VDC 0.74N Thru-Hole | Avnet America
Subminiature Basic Switch | Omron Electronic Components D2F-F-A1 | RS Americas
SNAP ACT SW SPDT 1A 125V | TTI Europe
Basic / Snap Action Switches Subminiature Basic Switch | Sager
MICROSWITCH, PIN, 1A, LH PCB | Farnell
Subminiature Basic Switch | Power and Signal Group
ULTRA MINIATURE | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D2FFA1?

Additional datasheets, footprints and schematics for D2FFA1 are listed on our Part Details page. You can also find images and similar parts to D2FFA1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D2FFA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FFA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D2FFA1 fall under?

The D2FFA1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to D2FFA1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D2FFA1 you can contact the distributor directly for product support, shipping queries etc.

Is the D2FFA1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D2FFA1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for D2FFA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D2FFA1 often in real-time on the comparison pages.

What if I can't find stock of D2FFA1?

You can fill out our help required form which you can use to request a quote for D2FFA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay