Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
13,355
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
5,312
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
577
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
68
in stock
|
Buy Now | |
element14
from US$1.62
|
68
in stock
|
Buy Now | |
Farnell
from US$1.26
|
68
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now | |
Carlton-Bates
from US$1.77
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Sager
from US$1.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.74N |
Switch,sub min,75gf,pin plunger,PCB, | RS |
Omron Electronic Components Micro Switch D2F, 1A, 1CO, 1.47N, Plunger | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, Plunger, Solder, 3 Ma, 125 V Rohs Compliant: Yes |Omron D2FF | Newark Electronics |
MICROSWITCH, PIN, 1A, PCB | element14 |
MICROSWITCH SPDT THT Pin 0,8N | Rutronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 1A 125VAC 30VDC 0.74N Thru-Hole | Avnet America |
Switch, Pin Plunger, 75 g, 1 A @ 125 VAC, 125 VAC/30 VDC, Snap Action | Omron Electronic Components D2F-F | RS Americas |
Switch, Limit | Carlton-Bates |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Basic / Snap Action Switches SPDT 3A 75GF PCB | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2FF?
Additional datasheets, footprints and schematics for D2FF are listed on our Part Details page. You can also find images and similar parts to D2FF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FF fall under?
The D2FF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FF when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FF you can contact the distributor directly for product support, shipping queries etc.
Is the D2FF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FF have stock available?
Authorised distributors including RS, Distrelec, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for D2FF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FF often in real-time on the comparison pages.
What if I can't find stock of D2FF?
You can fill out our help required form which you can use to request a quote for D2FF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.