Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 2N |
Contact Resistance | 100mohm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 300000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Microswitch, Pin Plunger, Spdt, 100Ma, 125Vac | Newark Electronics |
Microswitch, Ultra Subminiature, Pin Plunger, SPDT, Solder, 100 mA, 30 VDC | Avnet America |
Microswitch, SPDT,0.1A, solder, pin plunger | Omron Electronic Components D2FD-01L0-1H | RS Americas |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
MICROSWITCH, 0.1A, PLUNGER, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a D2FD-01L0-1H?
Additional datasheets, footprints and schematics for D2FD-01L0-1H are listed on our Part Details page. You can also find images and similar parts to D2FD-01L0-1H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FD-01L0-1H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FD-01L0-1H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FD-01L0-1H fall under?
The D2FD-01L0-1H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FD-01L0-1H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FD-01L0-1H you can contact the distributor directly for product support, shipping queries etc.
Is the D2FD-01L0-1H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FD-01L0-1H have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for D2FD-01L0-1H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FD-01L0-1H often in real-time on the comparison pages.
What if I can't find stock of D2FD-01L0-1H?
You can fill out our help required form which you can use to request a quote for D2FD-01L0-1H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.