Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
870
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
98
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$1.68
|
-
|
Buy Now | |
element14
from US$1.34
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
Sager
from US$1.60
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Subminiature Basic Switch |Omron Electronic Components D2FA | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
ULTRA MINIATURE | Avnet America |
SUBMINIATURE BASIC SWITCH | Omron Electronic Components D2F-A | RS Americas |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Basic / Snap Action Switches ULTRA MINIATURE | Sager |
Where can I find additional details, specifications and documents for a D2FA?
Additional datasheets, footprints and schematics for D2FA are listed on our Part Details page. You can also find images and similar parts to D2FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FA fall under?
The D2FA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FA you can contact the distributor directly for product support, shipping queries etc.
Is the D2FA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FA have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Avnet America, RS Americas and element14 have stock available or on a lead time for D2FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FA often in real-time on the comparison pages.
What if I can't find stock of D2FA?
You can fill out our help required form which you can use to request a quote for D2FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.