Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
52
in stock
|
Buy Now | |
RS Americas
from US$1.59
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
388
in stock
|
Buy Now | |
RS
from US$1.64
|
385
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
52
in stock
|
Buy Now | |
element14
from US$1.37
|
52
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now | |
Sager
from US$1.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 1.47N |
SWITCH | RS Americas |
Switch,hinge lever,micro load,solder trm | RS |
Microswitch, Spdt, Lever, Solder, 100 Ma Rohs Compliant: Yes |Omron D2F01LD | Newark Electronics |
MICROSWITCH, HINGE LEVER, 0.1 | element14 |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 0.1A 30VDC 0.78N Screw Mount | Avnet America |
SNAP ACT SW SPDT-NONC 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F01LD?
Additional datasheets, footprints and schematics for D2F01LD are listed on our Part Details page. You can also find images and similar parts to D2F01LD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F01LD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F01LD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F01LD fall under?
The D2F01LD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F01LD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F01LD you can contact the distributor directly for product support, shipping queries etc.
Is the D2F01LD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F01LD have stock available?
Authorised distributors including RS Americas, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for D2F01LD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F01LD often in real-time on the comparison pages.
What if I can't find stock of D2F01LD?
You can fill out our help required form which you can use to request a quote for D2F01LD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.