Status: | Unknown |
---|---|
Series: | D2F Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.01
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
558
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$2.49
|
45
in stock
|
Buy Now | |
element14
from US$1.90
|
45
in stock
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
RS Americas
from US$1.97
|
-
|
Buy Now | |
TTI Europe
from US$0.93
|
-
|
Buy Now | |
Sager
from US$1.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2F Series |
Contact Voltage AC Nom | - |
Operating Force Max | 0.78N |
Actuation Type | Simulated Roller Lever |
Actuator Type | Simulated Roller Lever |
Differential Travel Max | 0.05mm |
Operating Force | 0.78N |
Over Travel Min | 0.5mm |
Release Force | 0.05N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, Simulated Roller Lever, Solder, 100 Ma Rohs Compliant: Yes |Omron D2F-01L3-D3 | Newark Electronics |
MICROSWITCH, 0.1A, SLIM ROLLER | element14 |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Solder 0.1A 30VDC 1.47N Screw Mount | Avnet America |
Subminiature Basic Switch | Omron Electronic Components D2F-01L3-D3 | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
Subminiature Basic Switch | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F-01L3-D3?
Additional datasheets, footprints and schematics for D2F-01L3-D3 are listed on our Part Details page. You can also find images and similar parts to D2F-01L3-D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-01L3-D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-01L3-D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-01L3-D3 fall under?
The D2F-01L3-D3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F-01L3-D3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-01L3-D3 you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-01L3-D3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F-01L3-D3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2F-01L3-D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-01L3-D3 often in real-time on the comparison pages.
What if I can't find stock of D2F-01L3-D3?
You can fill out our help required form which you can use to request a quote for D2F-01L3-D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.