Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.75
|
487
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
487
in stock
|
Buy Now | |
element14
from US$2.25
|
487
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
205
in stock
|
Buy Now | |
Rutronik
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$2.45
|
-
|
Buy Now | |
TTI Europe
from US$1.07
|
-
|
Buy Now | |
Sager
from US$2.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 1.47N |
Microswitch, Spdt, Roller Lever, Solder, 100 Ma Rohs Compliant: Yes |Omron D2F01L2D | Newark Electronics |
MICROSWITCH, HINGE ROLLER, 0.1 | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICRO SWITCH 1,5N hinge roller | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Solder 0.1A 30VDC 0.78N Screw Mount | Avnet America |
Switch, roller lever,150gf, solder tm,0.1A | Omron Electronic Components D2F-01L2-D | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches SPDT SNAP SW .1A SLD | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F01L2D?
Additional datasheets, footprints and schematics for D2F01L2D are listed on our Part Details page. You can also find images and similar parts to D2F01L2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F01L2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F01L2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F01L2D fall under?
The D2F01L2D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F01L2D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F01L2D you can contact the distributor directly for product support, shipping queries etc.
Is the D2F01L2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F01L2D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for D2F01L2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F01L2D often in real-time on the comparison pages.
What if I can't find stock of D2F01L2D?
You can fill out our help required form which you can use to request a quote for D2F01L2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.