Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.75
|
110
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
619
in stock
|
Buy Now | |
Chip One Stop
from US$2.72
|
321
in stock
|
Buy Now | |
Distrelec
from US$1.96
|
41
in stock
|
Buy Now | |
Relay Specialties
from US$1.39
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
27
in stock
|
Buy Now | |
element14
from US$3.41
|
27
in stock
|
Buy Now | |
Farnell
from US$3.56
|
27
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
Sager
from US$3.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.74N |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,hinge lever,micro load,PCB 90 deg | RS |
Omron Electronic Components Micro Switch D2F, 100mA, 1CO, 0.74N, Hinge Lever | Distrelec |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Microswitch, Spdt, Lever, Solder, 100 Ma Rohs Compliant: Yes |Omron D2F01FLA | Newark Electronics |
MICROSWITCH, HINGE LEVER, 0.1 | element14 |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 0.1A 30VDC 0.25N Thru-Hole | Avnet America |
SPDT-NO/NC Hinge Lever Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2F01FLA | RS Americas |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a D2F01FLA?
Additional datasheets, footprints and schematics for D2F01FLA are listed on our Part Details page. You can also find images and similar parts to D2F01FLA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F01FLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F01FLA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F01FLA fall under?
The D2F01FLA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F01FLA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F01FLA you can contact the distributor directly for product support, shipping queries etc.
Is the D2F01FLA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F01FLA have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Chip One Stop, RS and Distrelec have stock available or on a lead time for D2F01FLA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F01FLA often in real-time on the comparison pages.
What if I can't find stock of D2F01FLA?
You can fill out our help required form which you can use to request a quote for D2F01FLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.