Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.74N |
Microswitch, Spdt, 0.1A, 30Vdc | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever PC Pins 0.1A 30VDC 0.39N Screw Mount/Through Hole | Avnet America |
Switch, roller lever,75gf, PCB trm,0.1A | Omron Electronic Components D2F-01FL2 | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
MICROSWITCH, HINGE ROLLER, 0.1 | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F01FL2?
Additional datasheets, footprints and schematics for D2F01FL2 are listed on our Part Details page. You can also find images and similar parts to D2F01FL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F01FL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F01FL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F01FL2 fall under?
The D2F01FL2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F01FL2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F01FL2 you can contact the distributor directly for product support, shipping queries etc.
Is the D2F01FL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F01FL2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for D2F01FL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F01FL2 often in real-time on the comparison pages.
What if I can't find stock of D2F01FL2?
You can fill out our help required form which you can use to request a quote for D2F01FL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.