Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.74N |
Switch,sub min,pin plunger,0.1A,sldr tm | RS |
Microswitch, Spdt, 0.1A, 30Vdc | Newark Electronics |
ULTRA MINIATURE | Avnet America |
SPDT-NO/NC Pin Plunger Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2F01FD3 | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches ULTRA MINIATURE | Sager |
MICROSWITCH, PIN, 0.1 | Farnell |
Where can I find additional details, specifications and documents for a D2F01FD3?
Additional datasheets, footprints and schematics for D2F01FD3 are listed on our Part Details page. You can also find images and similar parts to D2F01FD3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F01FD3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F01FD3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F01FD3 fall under?
The D2F01FD3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F01FD3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F01FD3 you can contact the distributor directly for product support, shipping queries etc.
Is the D2F01FD3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F01FD3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for D2F01FD3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F01FD3 often in real-time on the comparison pages.
What if I can't find stock of D2F01FD3?
You can fill out our help required form which you can use to request a quote for D2F01FD3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.