Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
510
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.98
|
-
|
Buy Now | |
Farnell
from US$1.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.74N |
Switch,pin plunger,75gf,solder trm,0.1A | RS |
Subminiature Basic Switch |Omron Electronic Components D2F-01F-D | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 0.1A 30VDC 0.74N Screw Mount | Avnet America |
Switch, pin plunger,75gf, solder trm,0.1A | Omron Electronic Components D2F-01F-D | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches PIN PLR LF uV/C SLDR | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F01FD?
Additional datasheets, footprints and schematics for D2F01FD are listed on our Part Details page. You can also find images and similar parts to D2F01FD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F01FD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F01FD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F01FD fall under?
The D2F01FD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F01FD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F01FD you can contact the distributor directly for product support, shipping queries etc.
Is the D2F01FD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F01FD have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2F01FD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F01FD often in real-time on the comparison pages.
What if I can't find stock of D2F01FD?
You can fill out our help required form which you can use to request a quote for D2F01FD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.