Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
565
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
1,155
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
1,121
in stock
|
Buy Now | |
element14
from US$0.98
|
1,121
in stock
|
Buy Now | |
Farnell
from US$1.25
|
1,121
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
548
in stock
|
Buy Now | |
RS Americas
from US$1.39
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
Sager
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 1.47N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, Plunger, Solder, 100 Ma Rohs Compliant: Yes |Omron D2F01D3 | Newark Electronics |
MICROSWITCH, PIN, 0.1 | element14 |
Switch,sub min,pin plunger,0.1A,sldr tm | RS |
Omron Electronic Components Micro Switch D2F, 100mA, 1CO, 1.47N, Pin Plunger | Distrelec |
SPDT-NO/NC Pin Plunger Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2F01D3 | RS Americas |
Micro Switch Pin 30VDC 1,5N | Rutronik |
Switch Snap Action N.O. SPST-NO Hinge Roller Lever Wire Lead 2A 250VAC 30VDC 0.59N Screw Mount | Avnet America |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Detection Switch | Sager |
Where can I find additional details, specifications and documents for a D2F01D3?
Additional datasheets, footprints and schematics for D2F01D3 are listed on our Part Details page. You can also find images and similar parts to D2F01D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F01D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F01D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F01D3 fall under?
The D2F01D3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F01D3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F01D3 you can contact the distributor directly for product support, shipping queries etc.
Is the D2F01D3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F01D3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for D2F01D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F01D3 often in real-time on the comparison pages.
What if I can't find stock of D2F01D3?
You can fill out our help required form which you can use to request a quote for D2F01D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.