Status: | Unknown |
---|---|
Series: | D2E Series |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 213mm |
External Depth | 206mm |
Flow Rate - Metric | 700m³/h |
Flow Rate - Imperial | 412cu.ft/min |
Noise Rating | 58.7dBA |
Bearing Type | Ball |
Power Connection Type | Terminal Block |
Power Rating | 175W |
Product Range | D2E Series |
IP Rating | IP44 |
SVHC | No SVHC (27-Jun-2018) |
Colour | Silver |
Current Rating | 770mA |
External Height | 213mm |
External Width | 204mm |
Frame Dimensions | 213mm x 204mm x 206mm |
Frequency | 50Hz |
IP / NEMA Rating | IP44 |
Material | Galvanised Steel |
Outer Diameter | 133mm |
Power Consumption | 175W |
Speed Range Max | 1700rpm |
Weight | 3.3kg |
Ac Centrifugal Blower |Ebm-Papst D2E133-CI33-87 | Newark Electronics |
AC Blower 230V 0.77A/0.84A 175W/190W 50Hz/60Hz 1700RPM/2100RPM 412CFM/294.29CFM 58dB Flange Mount | Avnet America |
FAN, DOUBLE INLET BLOWER | element14 |
Blowers & Centrifugal Fans AC Centrifugal Blower, 206mm, 230VAC | Sager |
Where can I find additional details, specifications and documents for a D2E133-CI33-87?
Additional datasheets, footprints and schematics for D2E133-CI33-87 are listed on our Part Details page. You can also find images and similar parts to D2E133-CI33-87 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E133-CI33-87 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E133-CI33-87 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E133-CI33-87 fall under?
The D2E133-CI33-87 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E133-CI33-87 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E133-CI33-87 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E133-CI33-87 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2E133-CI33-87 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for D2E133-CI33-87.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E133-CI33-87 often in real-time on the comparison pages.
What if I can't find stock of D2E133-CI33-87?
You can fill out our help required form which you can use to request a quote for D2E133-CI33-87 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.