Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.52
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.97
|
2,770
in stock
|
Buy Now | |
Distrelec
from US$6.76
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$9.71
|
46
in stock
|
Buy Now | |
element14
from US$11.57
|
46
in stock
|
Buy Now | |
Farnell
from US$9.20
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.26
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$6.51
|
-
|
Buy Now | |
RS Americas
from US$8.24
|
-
|
Buy Now | |
TTI Europe
from US$5.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | - |
---|---|
Microswitch Actuator | - |
Contact Configuration | DPDT-NO |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 5.88N |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
Omron Electronic Components Door interlock switch D2D, 16A, 2NO, 5.88N, Plunger | Distrelec |
Microswitch, Dpdt-No, Quick Connect, Solder, 16 A, 250 V Rohs Compliant: Yes |Omron D2D3104 | Newark Electronics |
MICROSAFETY SWITCH, DPDB-NO, PANEL | element14 |
Switch: door | Transfer Multisort Elektronik |
Electromechanical Switch Door Interlock Switch N.O. DPDT 16A | Avnet Abacus |
Door interlock,switch,DPDB-NO,16A,pan mt | RS |
Door Interlock Micro Switch Plunger, DPDT-NO 16 A@ 250 V ac, -25 - +85degC | Omron Electronic Components D2D3104 | RS Americas |
DOOR INTERLOCK SW DPDB-NO | TTI Europe |
DOOR INTERLOCK SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a D2D3104?
Additional datasheets, footprints and schematics for D2D3104 are listed on our Part Details page. You can also find images and similar parts to D2D3104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2D3104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2D3104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2D3104 fall under?
The D2D3104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2D3104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2D3104 you can contact the distributor directly for product support, shipping queries etc.
Is the D2D3104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2D3104 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2D3104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2D3104 often in real-time on the comparison pages.
What if I can't find stock of D2D3104?
You can fill out our help required form which you can use to request a quote for D2D3104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.