Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.73
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.96
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$3.35
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$7.50
|
-
|
Buy Now | |
Avnet America
from US$6.88
|
-
|
Buy Now | |
RS Americas
from US$7.84
|
-
|
Buy Now | |
TTI Europe
from US$2.73
|
-
|
Buy Now | |
Farnell
from US$4.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | - |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT-NC |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 2.94N |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
Switch: door | Transfer Multisort Elektronik |
Door interlock switch,SPDB-NC,16A,pan mt | RS |
Pushbutton Switch,straight,spst,(On)-Off,quick Connect Terminal |Omron Electronic Components D2D-1102 | Newark Electronics |
Electromechanical Switch Door Interlock Switch N.C. SP 16A | Avnet America |
Door interlock switch, SPDB-NC,16A, pan mt | Omron Electronic Components D2D-1102 | RS Americas |
SNAP ACT SW SPST-NC 16A 250V | TTI Europe |
MICROSAFETY SWITCH, SPDB-NC, PANEL | Farnell |
DOOR INTERLOCK SWITCH | Power and Signal Group |
POWER/DOOR SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D2D1102?
Additional datasheets, footprints and schematics for D2D1102 are listed on our Part Details page. You can also find images and similar parts to D2D1102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2D1102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2D1102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2D1102 fall under?
The D2D1102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2D1102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2D1102 you can contact the distributor directly for product support, shipping queries etc.
Is the D2D1102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2D1102 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for D2D1102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2D1102 often in real-time on the comparison pages.
What if I can't find stock of D2D1102?
You can fill out our help required form which you can use to request a quote for D2D1102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.