Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.09
|
185
in stock
|
Buy Now | |
Distrelec
from US$5.58
|
1,241
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.30
|
31
in stock
|
Buy Now | |
Rutronik
from US$3.18
|
-
|
Buy Now | |
Newark Electronics
from US$8.58
|
-
|
Buy Now | |
Avnet America
from US$5.32
|
-
|
Buy Now | |
RS Americas
from US$7.59
|
-
|
Buy Now | |
element14
from US$10.69
|
-
|
Buy Now | |
TTI Europe
from US$2.46
|
-
|
Buy Now | |
Farnell
from US$6.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | - |
---|---|
Microswitch Actuator | - |
Contact Configuration | SPDT-NO |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 5.88N |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
Omron Electronic Components Door interlock switch D2D, 16A, 1NO, 5.88N, Plunger | Distrelec |
Door interlock switch,SPDB-NO,16A,pan mt | RS |
Switch: door | Transfer Multisort Elektronik |
Door Interlock Switch SPDB-NO | Rutronik |
Microswitch, Spdt-No, 16A, 250Vac | Newark Electronics |
Electromechanical Switch Door Interlock Switch N.O. SP 16A | Avnet America |
Door interlock switch, SPDB-NO,16A, pan mt | Omron Electronic Components D2D1101 | RS Americas |
SNAP ACT SW SPST-NO 16A 250V | TTI Europe |
MICROSAFETY SWITCH, SPDB-NO/NC, PANEL | Farnell |
DOOR INTERLOCK SWITCH | Power and Signal Group |
POWER/DOOR SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D2D1101?
Additional datasheets, footprints and schematics for D2D1101 are listed on our Part Details page. You can also find images and similar parts to D2D1101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2D1101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2D1101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2D1101 fall under?
The D2D1101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2D1101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2D1101 you can contact the distributor directly for product support, shipping queries etc.
Is the D2D1101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2D1101 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for D2D1101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2D1101 often in real-time on the comparison pages.
What if I can't find stock of D2D1101?
You can fill out our help required form which you can use to request a quote for D2D1101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.