D2D07K Switches & Relays by Crydom

SSR Relay Panel Mount IP00 SSR 200VDC7A 35-32VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$75.70

Distributor Stock
Logo for Newark
Newark
from US$117.49
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$86.25
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$91.14
-
Buy Now
Logo for Sager
Sager
from US$75.70
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Panel Mount, Ip00, Ssr 200Vdc/7A, 3.5- |Sensata/crydom D2D07K | Newark Electronics
SSR Relay, Panel Mount, IP00, SSR 200VDC/7A, 3.5-32VDC In, FET Output, w/Standof | Sensata - Crydom D2D07K | RS Americas
SSR PM IP00 SSR 200VDC/7A 3.5- | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 200 VDC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D2D07K?

Additional datasheets, footprints and schematics for D2D07K are listed on our Part Details page. You can also find images and similar parts to D2D07K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D2D07K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2D07K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D2D07K fall under?

The D2D07K is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to D2D07K when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D2D07K you can contact the distributor directly for product support, shipping queries etc.

Is the D2D07K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D2D07K have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for D2D07K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D2D07K often in real-time on the comparison pages.

What if I can't find stock of D2D07K?

You can fill out our help required form which you can use to request a quote for D2D07K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay