Status: | Unknown |
---|---|
Series: | Diagonal Cutting Pliers |
RoHS: | Unknown |
Cutter Type | Diagonal |
---|---|
Overall Length | 127mm |
Cut Type | Flush |
Cutting Capacity Max | - |
Cutting Edge Hardness | - |
Product Range | Diagonal Cutting Pliers |
SVHC | No SVHC (07-Jul-2017) |
Diagonal-Cutting Pliers,18 AWG,5" (127mm),Red Plastic Handles,0.11 lb, Manual | Klein Tools D275-5 | RS Americas |
WIRE CUTTER, DIAGONAL, 127MM | element14 |
Wire Cutter | Newark Electronics |
Cutting Plier, Diagonal Midget Jaw | Carlton-Bates |
Where can I find additional details, specifications and documents for a D275-5?
Additional datasheets, footprints and schematics for D275-5 are listed on our Part Details page. You can also find images and similar parts to D275-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D275-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D275-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D275-5 fall under?
The D275-5 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to D275-5 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D275-5 you can contact the distributor directly for product support, shipping queries etc.
Is the D275-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D275-5 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for D275-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D275-5 often in real-time on the comparison pages.
What if I can't find stock of D275-5?
You can fill out our help required form which you can use to request a quote for D275-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.