Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0382
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
1,055
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,055
in stock
|
Buy Now | |
element14
from US$0.06
|
1,055
in stock
|
Buy Now | |
Rutronik
from US$0.0478
|
-
|
Buy Now | |
Future Electronics
from US$0.0423
|
-
|
Buy Now | |
Avnet America
from US$0.0382
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Esd Protection Diode, 24V, Sod-523 Rohs Compliant: Yes |Diodes Inc. D24V0S1U2TQ-7 | Newark Electronics |
Low Channel 24V 0,36kW | Rutronik |
36V Clamp 6A (8/20â•¡s) Ipp Tvs Diode Surface Mount SOD-523 | Future Electronics |
ESD Suppressor Single Uni-Directional ±30kV 2-Pin SOD-523 T/R | Avnet America |
ESD Suppressor Single Uni-Directional �30kV 2-Pin SOD-523 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a D24V0S1U2TQ-7?
Additional datasheets, footprints and schematics for D24V0S1U2TQ-7 are listed on our Part Details page. You can also find images and similar parts to D24V0S1U2TQ-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D24V0S1U2TQ-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D24V0S1U2TQ-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D24V0S1U2TQ-7 fall under?
The D24V0S1U2TQ-7 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to D24V0S1U2TQ-7 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D24V0S1U2TQ-7 you can contact the distributor directly for product support, shipping queries etc.
Is the D24V0S1U2TQ-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D24V0S1U2TQ-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for D24V0S1U2TQ-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D24V0S1U2TQ-7 often in real-time on the comparison pages.
What if I can't find stock of D24V0S1U2TQ-7?
You can fill out our help required form which you can use to request a quote for D24V0S1U2TQ-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.