Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$95.71
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$179.21
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$143.63
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$156.00
|
6
in stock
|
Buy Now | |
RS Americas
from US$107.22
|
-
|
Buy Now | |
TTI Europe
from US$66.79
|
-
|
Buy Now | |
Sager
from US$94.11
|
-
|
Buy Now | |
Farnell
from US$59.53
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SSR,90A rms 24-280Vac | RS |
Ssr Relay, Panel Mount, Ip00, 280Vac/90A, 3-32Vdc |Sensata/crydom D2490PG | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/90A 3-32VDC | Rapid Electronics |
Solid State Relay Screw Panel Mount, Zero Voltage SCR, 90 A, 32 V | Sensata - Crydom D2490PG | RS Americas |
SSR PM IP00 280VAC/90A 3-32VDC | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager |
SSR, 280VAC/90A, 3-32VDC IN, ZC,OVP | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2490PG?
Additional datasheets, footprints and schematics for D2490PG are listed on our Part Details page. You can also find images and similar parts to D2490PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2490PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2490PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2490PG fall under?
The D2490PG is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to D2490PG when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2490PG you can contact the distributor directly for product support, shipping queries etc.
Is the D2490PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2490PG have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for D2490PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2490PG often in real-time on the comparison pages.
What if I can't find stock of D2490PG?
You can fill out our help required form which you can use to request a quote for D2490PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.