Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.32
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$118.57
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$102.00
|
8
in stock
|
Buy Now | |
RS Americas
from US$97.59
|
-
|
Buy Now | |
TTI Europe
from US$60.70
|
-
|
Buy Now | |
Sager
from US$85.65
|
-
|
Buy Now | |
Farnell
from US$48.75
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 75A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 600V |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | SCR |
Single Cycle Surge Current | 1000A |
SSR,75A rms 24-280Vac | RS |
Ssr Relay, Panel Mount, Ip00, 280Vac/75A, 3-32Vdc |Sensata/crydom D2475PG | Newark Electronics |
Solid State Relay Screw Panel Mount, Zero Voltage SCR, 75 A, 32 V | Sensata - Crydom D2475PG | RS Americas |
SSR PM IP00 280VAC/75A 3-32VDC | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager |
SSR, 280VAC/75A, 3-32VDC IN,ZC,OVP | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2475PG?
Additional datasheets, footprints and schematics for D2475PG are listed on our Part Details page. You can also find images and similar parts to D2475PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2475PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2475PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2475PG fall under?
The D2475PG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D2475PG when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2475PG you can contact the distributor directly for product support, shipping queries etc.
Is the D2475PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2475PG have stock available?
Authorised distributors including RS, Newark Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for D2475PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2475PG often in real-time on the comparison pages.
What if I can't find stock of D2475PG?
You can fill out our help required form which you can use to request a quote for D2475PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.