Status: | Unknown |
---|---|
Series: | Diagonal Cutting Pliers |
RoHS: | Unknown |
Cutter Type | Diagonal |
---|---|
Overall Length | 128.6mm |
Cut Type | Standard |
Cutting Capacity Max | - |
Cutting Edge Hardness | - |
Product Range | Diagonal Cutting Pliers |
SVHC | No SVHC (07-Jul-2017) |
Cutting Plier, Diagonal | Carlton-Bates |
Wire Cutter, Diagonal, 128.6Mm | Newark Electronics |
Plier, Diagonal-Cutting, Tapered, 5-1/16 in., 11/16 in., 9/16 in., 3/8 in., Red | Klein Tools D245-5 | RS Americas |
WIRE CUTTER, DIAGONAL, 128.6MM | element14 |
Where can I find additional details, specifications and documents for a D245-5?
Additional datasheets, footprints and schematics for D245-5 are listed on our Part Details page. You can also find images and similar parts to D245-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D245-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D245-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D245-5 fall under?
The D245-5 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to D245-5 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D245-5 you can contact the distributor directly for product support, shipping queries etc.
Is the D245-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D245-5 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for D245-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D245-5 often in real-time on the comparison pages.
What if I can't find stock of D245-5?
You can fill out our help required form which you can use to request a quote for D245-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.