Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$73.82
|
101
in stock
|
Buy Now | |
Chip One Stop
from US$66.10
|
101
in stock
|
Buy Now | |
Rapid Electronics
from US$56.90
|
100
in stock
|
Buy Now | |
RS Americas
from US$70.98
|
60
in stock
|
Buy Now | |
TTI Europe
from US$59.01
|
-
|
Buy Now | |
Sager
from US$57.55
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Panel Mount, Ip00, 280Vac/50A, 3-32Vdc |Sensata/crydom D2450GH | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/50A 3-32VDC | Rapid Electronics |
Panel Mount SSR 24-280V | Sensata - Crydom D2450GH | RS Americas |
SSR PM IP00 280VAC/50A 3-32VDC | TTI Europe |
Solid State Relays - Industrial Mount 50A 280VAC 3-32VDCIn Zero Cross Pnl Mnt | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2450GH?
Additional datasheets, footprints and schematics for D2450GH are listed on our Part Details page. You can also find images and similar parts to D2450GH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2450GH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2450GH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2450GH fall under?
The D2450GH is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to D2450GH when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2450GH you can contact the distributor directly for product support, shipping queries etc.
Is the D2450GH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2450GH have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, RS Americas and TTI Europe have stock available or on a lead time for D2450GH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2450GH often in real-time on the comparison pages.
What if I can't find stock of D2450GH?
You can fill out our help required form which you can use to request a quote for D2450GH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.