Status: | Unknown |
---|---|
Series: | Diagonal Cutting Pliers |
RoHS: | Unknown |
Cutter Type | Diagonal |
---|---|
Overall Length | 128.6mm |
Cut Type | Flush |
Cutting Capacity Max | - |
Cutting Edge Hardness | - |
Product Range | Diagonal Cutting Pliers |
SVHC | No SVHC (07-Jul-2017) |
WIRE CUTTER, DIAGONAL, 128.6MM | element14 |
Pliers | RS Americas |
Diagonal Cutter, Flush, 129Mm | Newark Electronics |
Cutting Plier, Diagonal Midget Narrow Jaw | Carlton-Bates |
Where can I find additional details, specifications and documents for a D244-5C?
Additional datasheets, footprints and schematics for D244-5C are listed on our Part Details page. You can also find images and similar parts to D244-5C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D244-5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D244-5C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D244-5C fall under?
The D244-5C is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to D244-5C when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D244-5C you can contact the distributor directly for product support, shipping queries etc.
Is the D244-5C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D244-5C have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for D244-5C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D244-5C often in real-time on the comparison pages.
What if I can't find stock of D244-5C?
You can fill out our help required form which you can use to request a quote for D244-5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.