Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$70.10
|
456
in stock
|
Buy Now | |
Rapid Electronics
from US$56.63
|
456
in stock
|
Buy Now | |
Chip One Stop
from US$65.60
|
456
in stock
|
Buy Now | |
Sager
from US$57.38
|
131
in stock
|
Buy Now | |
Heilind Electronics
from US$70.55
|
1
in stock
|
Buy Now | |
RS Americas
from US$67.40
|
-
|
Buy Now | |
element14
from US$54.36
|
-
|
Buy Now | |
TTI Europe
from US$57.53
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Panel Mount, Ip00, 280Vac/40A, 3-32Vdc |Sensata/crydom D2440K | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/40A 3-32VDC | Rapid Electronics |
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager |
SSR RELAY, PANEL MOUNT, I 280VAC/40A, 3-32VDC IN, Z | Heilind Electronics |
SSR Relay, Panel Mount, IP00, 280VAC/40A, 3-32VDC In, Zero Cross, w/Standoffs | Sensata - Crydom D2440K | RS Americas |
SSR PM IP00 280VAC/40A 3-32VDC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2440K?
Additional datasheets, footprints and schematics for D2440K are listed on our Part Details page. You can also find images and similar parts to D2440K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2440K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2440K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2440K fall under?
The D2440K is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to D2440K when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2440K you can contact the distributor directly for product support, shipping queries etc.
Is the D2440K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2440K have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Sager and Heilind Electronics have stock available or on a lead time for D2440K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2440K often in real-time on the comparison pages.
What if I can't find stock of D2440K?
You can fill out our help required form which you can use to request a quote for D2440K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.