Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$45.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$50.50
|
196
in stock
|
Buy Now | |
Rapid Electronics
from US$45.96
|
196
in stock
|
Buy Now | |
Chip One Stop
from US$53.40
|
196
in stock
|
Buy Now | |
Sager
from US$46.46
|
20
in stock
|
Buy Now | |
RS Americas
from US$57.30
|
1
in stock
|
Buy Now | |
TTI Europe
from US$45.43
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Solid State Relay, 25A, 3-32Vdc, Panel | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/25A 3-32VDC | Rapid Electronics |
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager |
SSR Relay, Panel Mount, IP00, 280VAC/25A, 3-32VDC In, Zero Cross | Sensata - Crydom D2425T | RS Americas |
SSR PM IP00 280VAC/25A 3-32VDC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2425T?
Additional datasheets, footprints and schematics for D2425T are listed on our Part Details page. You can also find images and similar parts to D2425T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2425T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2425T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2425T fall under?
The D2425T is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to D2425T when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2425T you can contact the distributor directly for product support, shipping queries etc.
Is the D2425T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2425T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Sager and RS Americas have stock available or on a lead time for D2425T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2425T often in real-time on the comparison pages.
What if I can't find stock of D2425T?
You can fill out our help required form which you can use to request a quote for D2425T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.