Status: | Unknown |
---|---|
Series: | 1 Series |
RoHS: | Unknown |
Prices starting from US$46.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.87
|
161
in stock
|
Buy Now | |
Newark Electronics
from US$53.20
|
23
in stock
|
Buy Now | |
element14
from US$52.64
|
23
in stock
|
Buy Now | |
Farnell
from US$46.87
|
23
in stock
|
Buy Now | |
Schukat Electronic
from US$46.20
|
20
in stock
|
Buy Now | |
RS Americas
from US$59.68
|
18
in stock
|
Buy Now | |
TTI Europe
from US$47.97
|
-
|
Buy Now | |
Sager
from US$48.39
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 25A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | 1 Series |
SVHC | No SVHC (07-Jul-2017) |
Blocking voltage | 600V |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 22.2mm |
External Diameter | 4.4mm |
External Length / Height | 57.2mm |
External Width | 44.4mm |
Fixing Centres | 47.6mm |
Input Voltage Max | 32VDC |
Input Voltage Min | 4.5VDC |
Isolation Voltage | 4kV |
Load Current Min | 40mA |
Load Current RMS Max | 25A |
Must Release Voltage | 1V |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | Thyristor |
RMS Load Current Min | 40mA |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 48V |
Rate of Voltage Change dv / dt | 500V/µs |
Resistance | 1500ohm |
Single Cycle Surge Current | 250A |
Surge Current | 250A |
SSR,25A rms 24-280Vac | RS |
Ssr, 25A | Newark Electronics |
SSR, 25A | element14 |
Solid State Relay Z-Vers. 280V 25A Hock | Schukat Electronic |
Solid State Relay Screw Panel Mount, Zero Voltage SCR, 25 A, 32 V | Sensata - Crydom D2425PG | RS Americas |
SSR PM IP00 280VAC/25A 3-32VDC | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2425PG?
Additional datasheets, footprints and schematics for D2425PG are listed on our Part Details page. You can also find images and similar parts to D2425PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2425PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2425PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2425PG fall under?
The D2425PG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D2425PG when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2425PG you can contact the distributor directly for product support, shipping queries etc.
Is the D2425PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2425PG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for D2425PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2425PG often in real-time on the comparison pages.
What if I can't find stock of D2425PG?
You can fill out our help required form which you can use to request a quote for D2425PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.