Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$95.88
|
No stock
|
Buy Now | |
Sager
from US$47.41
|
700
in stock
|
Buy Now | |
Heilind Electronics
from US$74.64
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$74.64
|
15
in stock
|
Buy Now | |
RS Americas
from US$55.68
|
-
|
Buy Now | |
TTI Europe
from US$50.86
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager |
PANEL MOUNT SSR | Heilind Electronics |
Ssr Relay, Panel Mount, Ip00, 280Vac/25A, 3-32Vdc |Sensata/crydom D2425P | Newark Electronics |
PM IP00 280VAC/25A 3-32VDC In ZC, S1 Series | Sensata - Crydom D2425P | RS Americas |
SSR PM IP00 280VAC/25A 3-32VDC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2425P?
Additional datasheets, footprints and schematics for D2425P are listed on our Part Details page. You can also find images and similar parts to D2425P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2425P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2425P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2425P fall under?
The D2425P is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to D2425P when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2425P you can contact the distributor directly for product support, shipping queries etc.
Is the D2425P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2425P have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for D2425P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2425P often in real-time on the comparison pages.
What if I can't find stock of D2425P?
You can fill out our help required form which you can use to request a quote for D2425P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.