Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$72.20
|
57
in stock
|
Buy Now | |
TTI Europe
from US$35.35
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$50.05
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$58.10
|
57
in stock
|
Buy Now | |
RS Americas
from US$59.41
|
-
|
Buy Now | |
Sager
from US$50.58
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SSR PM IP00 280VAC/25A 3-32VDC | TTI Europe |
Ssr Relay, Panel Mount, Ip00, 280Vac/25A, 3-32Vdc |Sensata/crydom D2425K-10 | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/25A 3-32VDC | Rapid Electronics |
SSR Relay, Panel Mount, IP00, 280VAC/25A, 3-32VDC In, Instantaneous, w/Standoffs | Sensata - Crydom D2425K-10 | RS Americas |
Solid State Relays - Industrial Mount 25A 4-32DC 24-280VAC HexStndOff InstantO | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2425K-10?
Additional datasheets, footprints and schematics for D2425K-10 are listed on our Part Details page. You can also find images and similar parts to D2425K-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2425K-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2425K-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2425K-10 fall under?
The D2425K-10 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to D2425K-10 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2425K-10 you can contact the distributor directly for product support, shipping queries etc.
Is the D2425K-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2425K-10 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for D2425K-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2425K-10 often in real-time on the comparison pages.
What if I can't find stock of D2425K-10?
You can fill out our help required form which you can use to request a quote for D2425K-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.