D2425G Kits & Assortments - Miscellaneous by Crydom

SSR Relay Panel Mount IP00 280VAC25A 3-32VDC In Z

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$47.41

Distributor Stock
Logo for Newark
Newark
from US$95.88
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$58.47
-
Buy Now
Logo for Distrelec
Distrelec
from US$48.97
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$49.47
-
Buy Now
Logo for Sager
Sager
from US$47.41
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Panel Mount, Ip00, 280Vac/25A, 3-32Vdc |Sensata/crydom D2425G | Newark Electronics
SSR Relay, Panel Mount, IP00, 280VAC/25A, 3-32VDC, Zero Cross, LED, CSW Series | Sensata - Crydom D2425G | RS Americas
Sensata Crydom Solid State Relay, Series 1, 1NO, 25A, 280V, Screw Terminal | Distrelec
SSR PM IP00 280VAC/25A 3-32VDC | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D2425G?

Additional datasheets, footprints and schematics for D2425G are listed on our Part Details page. You can also find images and similar parts to D2425G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D2425G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2425G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D2425G fall under?

The D2425G is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to D2425G when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D2425G you can contact the distributor directly for product support, shipping queries etc.

Is the D2425G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D2425G have stock available?

Authorised distributors including Newark Electronics, RS Americas, Distrelec, TTI Europe and Sager have stock available or on a lead time for D2425G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D2425G often in real-time on the comparison pages.

What if I can't find stock of D2425G?

You can fill out our help required form which you can use to request a quote for D2425G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay