Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$57.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$62.57
|
127
in stock
|
Buy Now | |
Sager
from US$58.05
|
700
in stock
|
Buy Now | |
Rapid Electronics
from US$57.27
|
127
in stock
|
Buy Now | |
Chip One Stop
from US$66.70
|
127
in stock
|
Buy Now | |
RS Americas
from US$71.60
|
10
in stock
|
Buy Now | |
TTI Europe
from US$62.09
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager |
Solid State Relay, 25A, 3-32Vdc, Panel | Newark Electronics |
SSR Relay Panel Mount 280VAC/25A 3-32VDC In Z | Rapid Electronics |
SSR Relay, Panel Mount, 280VAC/25A, 3-32VDC In, Zero Cross, NC, LED, Faston | Sensata - Crydom D2425FG-B | RS Americas |
SSR PM 280VAC/25A 3-32VDC NC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2425FG-B?
Additional datasheets, footprints and schematics for D2425FG-B are listed on our Part Details page. You can also find images and similar parts to D2425FG-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2425FG-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2425FG-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2425FG-B fall under?
The D2425FG-B is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to D2425FG-B when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2425FG-B you can contact the distributor directly for product support, shipping queries etc.
Is the D2425FG-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2425FG-B have stock available?
Authorised distributors including Sager, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for D2425FG-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2425FG-B often in real-time on the comparison pages.
What if I can't find stock of D2425FG-B?
You can fill out our help required form which you can use to request a quote for D2425FG-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.