Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Solid State Relays - Industrial Mount Dual PM IP00 280VA C/25A, 4-15VDC,RN | Sager |
Relay, 24 to 280 V (RMS), Solid State, 0.15 to 25 A (RMS) (Load), 600 Vpeak | Sensata - Crydom D2425D-10 | RS Americas |
Solid State Relay, 25A, 4-32Vdc, Panel | Newark Electronics |
SSR DUAL PM IP00 280VAC/25A 4- | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2425D-10?
Additional datasheets, footprints and schematics for D2425D-10 are listed on our Part Details page. You can also find images and similar parts to D2425D-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2425D-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2425D-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2425D-10 fall under?
The D2425D-10 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to D2425D-10 when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2425D-10 you can contact the distributor directly for product support, shipping queries etc.
Is the D2425D-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2425D-10 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, TTI Europe and Relay Specialties have stock available or on a lead time for D2425D-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2425D-10 often in real-time on the comparison pages.
What if I can't find stock of D2425D-10?
You can fill out our help required form which you can use to request a quote for D2425D-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.