Status: | Unknown |
---|---|
Series: | 1 Series |
RoHS: | Unknown |
Prices starting from US$45.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.59
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$52.70
|
221
in stock
|
Buy Now | |
Rapid Electronics
from US$63.81
|
52
in stock
|
Buy Now | |
RS Americas
from US$58.47
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$60.81
|
27
in stock
|
Buy Now | |
element14
from US$51.59
|
27
in stock
|
Buy Now | |
Schukat Electronic
from US$45.19
|
15
in stock
|
Buy Now | |
Sager
from US$47.41
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$48.54
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$58.29
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$58.29
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$57.61
|
-
|
Buy Now | |
Distrelec
from US$50.45
|
-
|
Buy Now | |
TTI Europe
from US$45.87
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | 1 Series |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 600V |
Control Current @ 5VDC | 5mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Load Current Min | 40mA |
Load Current RMS Max | 25A |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | SCR |
Pulse Period Time | 0.1ms |
RMS Load Current Min | 40mA |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 90V |
Surge Current | 250A |
Turn Off Time | 8.3ms |
Turn On Time | 0.02ms |
SSR Relay Panel Mount IP00 280VAC/25A 3-32VDC | Rapid Electronics |
Relay, SSR, Random Turn-On, 25A, Ctrl-V 3-32DC, Vol-Rtg 24-280AC, Pnl-Mnt | Sensata - Crydom D2425-10 | RS Americas |
Ssr, 25A | Newark Electronics |
SSR, 25A | element14 |
Solid State Relay R-Vers. 280V 25A Hocke | Schukat Electronic |
Solid State Relays - Industrial Mount 25A 240VAC DC | Sager |
Relay: solid state | Transfer Multisort Elektronik |
SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, INSTANTANEOU | Heilind Electronics |
Relay, Solid State | Carlton-Bates |
Sensata Crydom Solid State Relay, Series 1, 1NO, 25A, 280V, Screw Terminal | Distrelec |
SSR PM IP00 280VAC/25A 3-32VDC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2425-10?
Additional datasheets, footprints and schematics for D2425-10 are listed on our Part Details page. You can also find images and similar parts to D2425-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2425-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2425-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2425-10 fall under?
The D2425-10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D2425-10 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2425-10 you can contact the distributor directly for product support, shipping queries etc.
Is the D2425-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2425-10 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, RS Americas, Newark Electronics and element14 have stock available or on a lead time for D2425-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2425-10 often in real-time on the comparison pages.
What if I can't find stock of D2425-10?
You can fill out our help required form which you can use to request a quote for D2425-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.