D24152-000 High Speed Digital & Data Cable by TE Connectivity

7724E2664-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 7-1200292-1,
D24152-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.08

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$5.08
2,222
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Size 24AWG
Impedance 77Ω
Cable Type Cheminax
Operating Temperature Range -85 – 392°F, -65 – 200°C

Alternative Descriptions

TE Connectivity 7724E2664-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D24152-000?

Additional datasheets, footprints and schematics for D24152-000 are listed on our Part Details page. You can also find images and similar parts to D24152-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D24152-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D24152-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D24152-000 fall under?

The D24152-000 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to D24152-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D24152-000 you can contact the distributor directly for product support, shipping queries etc.

Is the D24152-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D24152-000 have stock available?

Authorised distributors including Chip One Stop and Sager have stock available or on a lead time for D24152-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D24152-000 often in real-time on the comparison pages.

What if I can't find stock of D24152-000?

You can fill out our help required form which you can use to request a quote for D24152-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay