Status: | Unknown |
---|---|
Series: | Diagonal Cutting Pliers |
RoHS: | Unknown |
Plier Style | Diagonal Cutting |
---|---|
Overall Length | 155.6mm |
Product Range | Diagonal Cutting Pliers |
SVHC | No SVHC (15-Jan-2018) |
Pliers | RS Americas |
Diagonal Cut Plier, Stripping, 6.125" | Newark Electronics |
PLIER, DIAGONAL CUTTING, 155.6MM | Farnell |
Where can I find additional details, specifications and documents for a D240-6?
Additional datasheets, footprints and schematics for D240-6 are listed on our Part Details page. You can also find images and similar parts to D240-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D240-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D240-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D240-6 fall under?
The D240-6 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to D240-6 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D240-6 you can contact the distributor directly for product support, shipping queries etc.
Is the D240-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D240-6 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for D240-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D240-6 often in real-time on the comparison pages.
What if I can't find stock of D240-6?
You can fill out our help required form which you can use to request a quote for D240-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.