Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Unknown |
Plier Style | Side Cutting |
---|---|
Overall Length | 147.6mm |
Product Range | Scotchlok Series |
SVHC | No SVHC (15-Jan-2018) |
Pliers | RS Americas |
IDC Connector Crimping Pliers - Spring-L | RS |
Idc Conn Crimping Plier, 0.688 , Yellow | Newark Electronics |
PLIER, SIDE CUTTING, 147.6MM, YELLOW | Farnell |
Where can I find additional details, specifications and documents for a D234-6C?
Additional datasheets, footprints and schematics for D234-6C are listed on our Part Details page. You can also find images and similar parts to D234-6C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D234-6C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D234-6C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D234-6C fall under?
The D234-6C is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to D234-6C when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D234-6C you can contact the distributor directly for product support, shipping queries etc.
Is the D234-6C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D234-6C have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for D234-6C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D234-6C often in real-time on the comparison pages.
What if I can't find stock of D234-6C?
You can fill out our help required form which you can use to request a quote for D234-6C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.