Status: | Unknown |
---|---|
Series: | Class gG Series |
RoHS: | Unknown |
Product Range | Class gG Series |
---|---|
Fuse Current | 2A |
HRC Fuse Case Style | Midget |
Voltage Rating V DC | - |
Voltage Rating VAC | 500VAC |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Current | 2A |
---|---|
HRC Fuse Case Style | Midget |
Voltage Rating VAC | 500VAC |
Blow Characteristic | Fast Acting |
Fuse Size Imperial | 0.41" x 1.5" |
Fuse Size Metric | 10.3mm x 38.1mm |
Type gG fuse,2A 500V 10 x 38mm | RS |
Semiconductor Fuse | Newark Electronics |
FUSE, HRC, GENERAL LINE, 2A | element14 |
500 V CP 10X38 GG 2A S/I FS | Mersen D213098 | RS Americas |
Where can I find additional details, specifications and documents for a D213098?
Additional datasheets, footprints and schematics for D213098 are listed on our Part Details page. You can also find images and similar parts to D213098 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D213098 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D213098 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D213098 fall under?
The D213098 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to D213098 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D213098 you can contact the distributor directly for product support, shipping queries etc.
Is the D213098 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D213098 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for D213098.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D213098 often in real-time on the comparison pages.
What if I can't find stock of D213098?
You can fill out our help required form which you can use to request a quote for D213098 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.