Status: | Unknown |
---|---|
Series: | Diagonal Cutting Pliers |
RoHS: | Unknown |
Cutter Type | Diagonal |
---|---|
Overall Length | 128.6mm |
Cut Type | Semi Flush |
Cutting Capacity Max | - |
Cutting Edge Hardness | - |
Product Range | Diagonal Cutting Pliers |
SVHC | No SVHC (07-Jul-2017) |
WIRE CUTTER, DIAGONAL, 128.6MM | element14 |
Tool, Cutting Plier, 5 in., 11/16 in., 9/16 in., 3/8 in., Plastic Dipped | Klein Tools D209-5C | RS Americas |
Cutting Plier, Diagonal | Carlton-Bates |
5" Diag Cut Pl Rohs Compliant: Na |Klein Tools D209-5C | Newark Electronics |
Where can I find additional details, specifications and documents for a D209 5C?
Additional datasheets, footprints and schematics for D209 5C are listed on our Part Details page. You can also find images and similar parts to D209 5C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D209 5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D209 5C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D209 5C fall under?
The D209 5C is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to D209 5C when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D209 5C you can contact the distributor directly for product support, shipping queries etc.
Is the D209 5C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D209 5C have stock available?
Authorised distributors including element14, Farnell, RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for D209 5C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D209 5C often in real-time on the comparison pages.
What if I can't find stock of D209 5C?
You can fill out our help required form which you can use to request a quote for D209 5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.