Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Long Nose |
---|---|
Overall Length | 168.3mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
LONG-NOSE PLIERS, SIDE CUTTERS, 6-5/8IN, COIL SPRING | Klein Tools D203-6C | RS Americas |
Plier, Side Cutting, Long Nose, 6-5/8In | Newark Electronics |
LONG NOSE PLIER, SIDE CUTTING, 168.3MM | element14 |
Where can I find additional details, specifications and documents for a D2036C?
Additional datasheets, footprints and schematics for D2036C are listed on our Part Details page. You can also find images and similar parts to D2036C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2036C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2036C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2036C fall under?
The D2036C is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to D2036C when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2036C you can contact the distributor directly for product support, shipping queries etc.
Is the D2036C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2036C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2036C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2036C often in real-time on the comparison pages.
What if I can't find stock of D2036C?
You can fill out our help required form which you can use to request a quote for D2036C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.