Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Primary Voltages | 0V / 115V 0V / 115V |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 250mA |
AC Power | 6VA |
Approval Bodies | CSA / EN / VDE |
External Depth | 22.5mm |
External Length / Height | 53.4mm |
External Width | 44.4mm |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 35mm |
Isolation Voltage | 5kV |
Length | 22.5mm |
Mounting Type | PCB |
Output 2 Voltage Max | 12V |
Output Voltage | 12V |
Pin Length | 4mm |
Regulation | 24% |
Secondary Current Nom | 250mA |
Secondary Power | 3VA |
Transformer Type | Encapsulated |
Type | 115/230V Primary |
Weight | 180g |
Where can I find additional details, specifications and documents for a D2034?
Additional datasheets, footprints and schematics for D2034 are listed on our Part Details page. You can also find images and similar parts to D2034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2034 fall under?
The D2034 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to D2034 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2034 you can contact the distributor directly for product support, shipping queries etc.
Is the D2034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2034 have stock available?
There is no stock from authorised distributors for D2034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2034 often in real-time on the comparison pages.
What if I can't find stock of D2034?
You can fill out our help required form which you can use to request a quote for D2034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.