Status: | Unknown |
---|---|
Series: | Diagonal Cutting Pliers |
RoHS: | Unknown |
Cutter Type | Diagonal |
---|---|
Overall Length | 155.6mm |
Cut Type | Standard |
Cutting Capacity Max | - |
Cutting Edge Hardness | - |
Product Range | Diagonal Cutting Pliers |
SVHC | No SVHC (07-Jul-2017) |
Pliers | RS Americas |
Wire Cutter, Diagonal, 155.6Mm | Newark Electronics |
WIRE CUTTER, DIAGONAL, 155.6MM | element14 |
Cutting Plier, Diagonal | Carlton-Bates |
Where can I find additional details, specifications and documents for a D202 6C?
Additional datasheets, footprints and schematics for D202 6C are listed on our Part Details page. You can also find images and similar parts to D202 6C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D202 6C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D202 6C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D202 6C fall under?
The D202 6C is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to D202 6C when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D202 6C you can contact the distributor directly for product support, shipping queries etc.
Is the D202 6C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D202 6C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for D202 6C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D202 6C often in real-time on the comparison pages.
What if I can't find stock of D202 6C?
You can fill out our help required form which you can use to request a quote for D202 6C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.