Status: | Unknown |
---|---|
Series: | Mini Seal Series |
RoHS: | Unknown |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.80
|
No stock
|
Buy Now | |
TE Store
from US$9.85
|
5,683
in stock
|
Buy Now | |
Newark Electronics
from US$8.44
|
24
in stock
|
Buy Now | |
Avnet America
from US$9.37
|
-
|
Buy Now | |
RS Americas
from US$9.98
|
-
|
Buy Now | |
element14
from US$9.22
|
-
|
Buy Now | |
Farnell
from US$11.24
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Insulator Colour | Yellow |
---|---|
Product Range | Mini Seal Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3mm² |
Insulator Material | Fluoropolymer |
SVHC | No SVHC (15-Jan-2018) |
D-200-84 Wire Size: 16 – 12 AWG Wire Size: .95 – 3.37 mm² Sealable: Yes Splice Features: Splice Kit Barrel Inside Diameter: .1 in Electrical Wire Splice | 16 – 12 AWG .95 – 3.37 mm² Splice Kit | Part Number: D-200-84 | Internal Number: C60253-000 | Alias Number: 3-1202147-7 | TE Connectivity | TE Store |
Terminal, Butt Splice, 16-12Awg, Crimp, Blue/Yel | Newark Electronics |
Butt splice, in-line, MiniSeal,12-16 AWG | RS |
Cable Accessories Mini Seal Splice Fluoropolymer Yellow Nickel | Avnet America |
Conn, Crimp Terminal, Butt Splice, Inline, 1 Wire, Nickel-Plated Crimp, MiniSeal | TE Connectivity D-200-84 | RS Americas |
WIRE SPLICE, CRIMP, 16-12AWG | Farnell |
Where can I find additional details, specifications and documents for a D-200-84?
Additional datasheets, footprints and schematics for D-200-84 are listed on our Part Details page. You can also find images and similar parts to D-200-84 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-200-84 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-200-84 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-200-84 fall under?
The D-200-84 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-200-84 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-200-84 you can contact the distributor directly for product support, shipping queries etc.
Is the D-200-84 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-200-84 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS, Avnet America and RS Americas have stock available or on a lead time for D-200-84.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-200-84 often in real-time on the comparison pages.
What if I can't find stock of D-200-84?
You can fill out our help required form which you can use to request a quote for D-200-84 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.