Status: | Unknown |
---|---|
Series: | Mini Seal Series |
RoHS: | Unknown |
Prices starting from US$5.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.72
|
No stock
|
Buy Now | |
Heilind Electronics
from US$9.36
|
17,181
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.36
|
4,009
in stock
|
Buy Now | |
RS Americas
from US$6.38
|
1,507
in stock
|
Buy Now | |
Newark Electronics
from US$7.69
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$8.59
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$6.94
|
3
in stock
|
Buy Now | |
Avnet America
from US$6.89
|
-
|
Buy Now | |
element14
from US$9.48
|
-
|
Buy Now | |
TTI Europe
from US$5.95
|
-
|
Buy Now | |
TE Store
from US$7.23
|
-
|
Buy Now | |
Farnell
from US$6.81
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Insulator Colour | Blue |
---|---|
Product Range | Mini Seal Series |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Insulator Material | Fluoropolymer |
SVHC | No SVHC (15-Jan-2018) |
A36675-000 SPLICE | Heilind Electronics |
MiniSeal Butt Wire Splice Connector Blue Insulated 16 - 20 AWG, D-200 Series | TE Connectivity D-200-83 | RS Americas |
Terminal, Butt Splice, 20-16Awg, Crimp, Blue | Newark Electronics |
Terminals CLAMP RING 27.94x2.79mm BL | Rapid Electronics |
SPLICE, BUTT, MINISEAL, 1 WIRE, 16-20AWG | RS |
Cable Accessories Mini Seal Splice Fluoropolymer Blue Nickel | Avnet America |
WIRE SPLICE, CRIMP, 20-16AWG | element14 |
D-200-83 | TTI Europe |
D-200-83 Wire Size: 20 – 16 AWG Wire Size: .39 – 1.34 mm² Sealable: Yes Splice Features: Splice Kit Barrel Inside Diameter: .067 in Electrical Wire Splice | 20 – 16 AWG .39 – 1.34 mm² Splice Kit | Part Number: D-200-83 | Internal Number: A36675-000 | Alias Number: 8-1202146-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a D-200-83?
Additional datasheets, footprints and schematics for D-200-83 are listed on our Part Details page. You can also find images and similar parts to D-200-83 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-200-83 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-200-83 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-200-83 fall under?
The D-200-83 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-200-83 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-200-83 you can contact the distributor directly for product support, shipping queries etc.
Is the D-200-83 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-200-83 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Rapid Electronics have stock available or on a lead time for D-200-83.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-200-83 often in real-time on the comparison pages.
What if I can't find stock of D-200-83?
You can fill out our help required form which you can use to request a quote for D-200-83 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.